Vishay Intertechnology, Inc. Wirewound Resistors NS002750R0FB12

Description
NS-2 750 1% B12
Request a Quote Datasheet
Description
NS-2 750 1% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-NS002750R0FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-NS002750R0FB12
Wirewound Resistors 3110-NS002750R0FB12
NS-2 750 1% B12

NS-2 750 1% B12

Supplier's Site Datasheet
Res Wirewound 750 Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole Bulk - NS002750R0FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 750 Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole Bulk
NS002750R0FB12
Res Wirewound 750 Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole Bulk NS002750R0FB12
Res Wirewound 750 Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 750 Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-NS002750R0FB12 NS002750R0FB12
Product Name Wirewound Resistors Res Wirewound 750 Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole Bulk
Category / Application Industrial
Resistance Range 750 ohms
Tolerance 1 +/- % 1 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1260420 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers