Vishay Intertechnology, Inc. Wirewound Resistors NS0025R600JB12

Description
NS-2 5.6 5% B12
Request a Quote Datasheet
Description
NS-2 5.6 5% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-NS0025R600JB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-NS0025R600JB12
Wirewound Resistors 3110-NS0025R600JB12
NS-2 5.6 5% B12

NS-2 5.6 5% B12

Supplier's Site Datasheet
Res Wirewound 5.6 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole Bulk - NS0025R600JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 5.6 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole Bulk
NS0025R600JB12
Res Wirewound 5.6 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole Bulk NS0025R600JB12
Res Wirewound 5.6 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 5.6 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-NS0025R600JB12 NS0025R600JB12
Product Name Wirewound Resistors Res Wirewound 5.6 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole Bulk
Category / Application Industrial
Resistance Range 5.6 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123609 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details