Vishay Intertechnology, Inc. Wirewound Resistors NS0021R000FE12

Description
NS-2 1 1% E12 e3
Request a Quote
Description
NS-2 1 1% E12 e3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NS002 is a non-inductive wirewound resistor with Ayrton-Perry winding and high-temperature silicone coating rated above 350 °C. It has a power rating of 4.0 W at 25 °C for characteristic U and 5.5 W for characteristic V, with a resistance range of 0.1 Ω to 47.1 kΩ. Tolerance is ±0.05 %. The part has a ceramic core, stainless steel end caps, and tin/lead terminals in bulk packaging. Dimensions are 0.625 ± 0.062 in (15.88 ± 1.57 mm) long, 0.765 in (19.43 mm) max body length, 0.250 ± 0.031 in (6.35 ± 0.787 mm) diameter, and 0.040 ± 0.002 in (1.02 ± 0.051 mm) lead diameter. It meets MIL-PRF-26 and operates from -65 °C to +250 °C. Temperature coefficient is ±20 ppm/°C for 10 Ω and above, ±50 ppm/°C for 1 Ω to 9.9 Ω, and ±90 ppm/°C for 0.5 Ω to 0.99 Ω.

Datasheet Summary
Powered by GS/AI

The NS002 is a non-inductive wirewound resistor with Ayrton-Perry winding and high-temperature silicone coating rated above 350 °C. It has a power rating of 4.0 W at 25 °C for characteristic U and 5.5 W for characteristic V, with a resistance range of 0.1 Ω to 47.1 kΩ. Tolerance is ±0.05 %. The part has a ceramic core, stainless steel end caps, and tin/lead terminals in bulk packaging. Dimensions are 0.625 ± 0.062 in (15.88 ± 1.57 mm) long, 0.765 in (19.43 mm) max body length, 0.250 ± 0.031 in (6.35 ± 0.787 mm) diameter, and 0.040 ± 0.002 in (1.02 ± 0.051 mm) lead diameter. It meets MIL-PRF-26 and operates from -65 °C to +250 °C. Temperature coefficient is ±20 ppm/°C for 10 Ω and above, ±50 ppm/°C for 1 Ω to 9.9 Ω, and ±90 ppm/°C for 0.5 Ω to 0.99 Ω.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-NS0021R000FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-NS0021R000FE12
Wirewound Resistors 3110-NS0021R000FE12
NS-2 1 1% E12 e3

NS-2 1 1% E12 e3

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-NS0021R000FE12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Anti-Static, ESD, Clean Room Products - Anti-Static, ESD Device Containers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
5 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Through Hole Resistors - 2123455 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 100 ohms
View Details
Chip Resistor - Surface Mount - 696-S3-22RF1CT-ND - DigiKey
Specs
Category / Application Current Sensing; General Use
Mounting / Packaging 6327 J-Lead
Features Non-Inductive; Fireproof Case
View Details