Res Wirewound 124 Ohm 10% 4W ¦20ppm/¦C AXL Thru-Hole Bulk
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Wirewound Resistors | Resistors |
| Product Number | 3110-NS002124R0KB12 | NS002124R0KB12 |
| Product Name | Wirewound Resistors | Res Wirewound 124 Ohm 10% 4W ¦20ppm/¦C AXL Thru-Hole Bulk |
| Category / Application | Industrial | |
| Resistance Range | 124 ohms | |
| Tolerance | 10 +/- % | 10 +/- % |
| Technology / Construction | Wirewound |