Vishay Intertechnology, Inc. Res Wirewound 10 Ohm 5% 4W ¦20ppm/¦C AXL Thru-Hole T/R NS00210R00JS73

Description
Res Wirewound 10 Ohm 5% 4W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 10 Ohm 5% 4W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 10 Ohm 5% 4W ¦20ppm/¦C AXL Thru-Hole T/R - NS00210R00JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 10 Ohm 5% 4W ¦20ppm/¦C AXL Thru-Hole T/R
NS00210R00JS73
Res Wirewound 10 Ohm 5% 4W ¦20ppm/¦C AXL Thru-Hole T/R NS00210R00JS73
Res Wirewound 10 Ohm 5% 4W ¦20ppm/¦C AXL Thru-Hole T/R

Res Wirewound 10 Ohm 5% 4W ¦20ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-NS00210R00JS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-NS00210R00JS73
Wirewound Resistors 3110-NS00210R00JS73
NS-2 10 5% S73

NS-2 10 5% S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number NS00210R00JS73 3110-NS00210R00JS73
Product Name Res Wirewound 10 Ohm 5% 4W ¦20ppm/¦C AXL Thru-Hole T/R Wirewound Resistors
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690315 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details