VISHAY INTERTECHNOLOGY, INC.
NS-21<1 -- RESISTOR, NS-2 .1 1% B12
Vishay Intertechnology, Inc.
RESISTOR, NS-2 .1 1% B12
NS-21<1
Description
RESISTOR, NS-2 .1 1% B12
Request a Quote
Email Supplier
Description
RESISTOR, NS-2 .1 1% B12
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
NS-21<1 |
|
Product Name
|
RESISTOR, NS-2 .1 1% B12 |
|
Tolerance
|
1 +/- %
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
4-SIP
Resistance Range
0.0033 ohms
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Technology / Construction
Thick Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
2700 ohms
View Details
2 suppliers
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details