Vishay Precision Group Resistor N/w, 8Res, 5Kohm, 0.1%, Smd; Resistance Vishay NOMCA16035001ATS

Description
RESISTOR N/W, 8RES, 5KOHM, 0.1%, SMD; Resistance:5kohm; Product Range:NOMCA Series; No. of Elements:8Elements; Network Circuit Type:Isolated; Resistor Case Style:DIP; No. of Pins:16Pins; Voltage Rating:100V; Power Rating per RoHS Compliant: Yes
Datasheet
Description
RESISTOR N/W, 8RES, 5KOHM, 0.1%, SMD; Resistance:5kohm; Product Range:NOMCA Series; No. of Elements:8Elements; Network Circuit Type:Isolated; Resistor Case Style:DIP; No. of Pins:16Pins; Voltage Rating:100V; Power Rating per RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor N/w, 8Res, 5Kohm, 0.1%, Smd; Resistance Vishay - 06X6487 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 8Res, 5Kohm, 0.1%, Smd; Resistance Vishay
06X6487
Resistor N/w, 8Res, 5Kohm, 0.1%, Smd; Resistance Vishay 06X6487
RESISTOR N/W, 8RES, 5KOHM, 0.1%, SMD; Resistance:5kohm; Product Range:NOMCA Series; No. of Elements:8Elements; Network Circuit Type:Isolated; Resistor Case Style:DIP; No. of Pins:16Pins; Voltage Rating:100V; Power Rating per RoHS Compliant: Yes

RESISTOR N/W, 8RES, 5KOHM, 0.1%, SMD; Resistance:5kohm; Product Range:NOMCA Series; No. of Elements:8Elements; Network Circuit Type:Isolated; Resistor Case Style:DIP; No. of Pins:16Pins; Voltage Rating:100V; Power Rating per RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06X6487
Product Name Resistor N/w, 8Res, 5Kohm, 0.1%, Smd; Resistance Vishay
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging DIP
Resistance Range 5000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details