Vishay Precision Group Resistor N/w, 8Res, 20Kohm, 0.1%, Smd; Resistance Vishay NOMCA16032002ATS

Description
RESISTOR N/W, 8RES, 20KOHM, 0.1%, SMD; Resistance:20kohm; Product Range:NOMCA Series; No. of Elements:8Elements; Network Circuit Type:Isolated; Resistor Case Style:DIP; No. of Pins:16Pins; Voltage Rating:100V; Power Rating per RoHS Compliant: Yes
Datasheet
Description
RESISTOR N/W, 8RES, 20KOHM, 0.1%, SMD; Resistance:20kohm; Product Range:NOMCA Series; No. of Elements:8Elements; Network Circuit Type:Isolated; Resistor Case Style:DIP; No. of Pins:16Pins; Voltage Rating:100V; Power Rating per RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor N/w, 8Res, 20Kohm, 0.1%, Smd; Resistance Vishay - 06X6486 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 8Res, 20Kohm, 0.1%, Smd; Resistance Vishay
06X6486
Resistor N/w, 8Res, 20Kohm, 0.1%, Smd; Resistance Vishay 06X6486
RESISTOR N/W, 8RES, 20KOHM, 0.1%, SMD; Resistance:20kohm; Product Range:NOMCA Series; No. of Elements:8Elements; Network Circuit Type:Isolated; Resistor Case Style:DIP; No. of Pins:16Pins; Voltage Rating:100V; Power Rating per RoHS Compliant: Yes

RESISTOR N/W, 8RES, 20KOHM, 0.1%, SMD; Resistance:20kohm; Product Range:NOMCA Series; No. of Elements:8Elements; Network Circuit Type:Isolated; Resistor Case Style:DIP; No. of Pins:16Pins; Voltage Rating:100V; Power Rating per RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06X6486
Product Name Resistor N/w, 8Res, 20Kohm, 0.1%, Smd; Resistance Vishay
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging DIP
Resistance Range 20000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R362JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details