Vishay Precision Group Resistor N/w, 8Res, 2Kohm, 0.1%, Smd; Resistance Vishay NOMCA16032001ATS

Description
RESISTOR N/W, 8RES, 2KOHM, 0.1%, SMD; Resistance:2kohm; Product Range:NOMCA Series; No. of Elements:8Elements; Network Circuit Type:Isolated; Resistor Case Style:DIP; No. of Pins:16Pins; Voltage Rating:100V; Power Rating per RoHS Compliant: Yes
Datasheet
Description
RESISTOR N/W, 8RES, 2KOHM, 0.1%, SMD; Resistance:2kohm; Product Range:NOMCA Series; No. of Elements:8Elements; Network Circuit Type:Isolated; Resistor Case Style:DIP; No. of Pins:16Pins; Voltage Rating:100V; Power Rating per RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor N/w, 8Res, 2Kohm, 0.1%, Smd; Resistance Vishay - 06X6485 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 8Res, 2Kohm, 0.1%, Smd; Resistance Vishay
06X6485
Resistor N/w, 8Res, 2Kohm, 0.1%, Smd; Resistance Vishay 06X6485
RESISTOR N/W, 8RES, 2KOHM, 0.1%, SMD; Resistance:2kohm; Product Range:NOMCA Series; No. of Elements:8Elements; Network Circuit Type:Isolated; Resistor Case Style:DIP; No. of Pins:16Pins; Voltage Rating:100V; Power Rating per RoHS Compliant: Yes

RESISTOR N/W, 8RES, 2KOHM, 0.1%, SMD; Resistance:2kohm; Product Range:NOMCA Series; No. of Elements:8Elements; Network Circuit Type:Isolated; Resistor Case Style:DIP; No. of Pins:16Pins; Voltage Rating:100V; Power Rating per RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06X6485
Product Name Resistor N/w, 8Res, 2Kohm, 0.1%, Smd; Resistance Vishay
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging DIP
Resistance Range 2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623705-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10000 ohms
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details