Vishay Precision Group Resistor Networks, Arrays - NOMCA16031002ATS NOMCA16031002ATS

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1078026-NOMCA1603100 2ATS Packaging: Cut Tape Termination: SMD/SMT Voltage Rating: 100 V Length: 8.36 mm Mounting: SMD (SMT) Tolerance: 0.1 % Temperature Coefficient: 25 ppm/°C Number of Elements: 8 Height: 1.6 mm Resistance: 10 kΩ Power Rating: 500 mW Circuit Type: Isolated Number of Resistors: 8 Number of Pins: 16 Width: 5.97 mm Categories: Resistor Networks,Arrays Case / Package: DIP Alternative Parts (Cross-Reference): TDP16031002AUF; TOMCT16031002BT1; TDP16031002BUF; 4116R-1-103LF; 4116R-1-103; 4116R-1-103FLF; Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 100 V REACH SVHC: Unknown
Request a Quote Datasheet
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1078026-NOMCA1603100 2ATS Packaging: Cut Tape Termination: SMD/SMT Voltage Rating: 100 V Length: 8.36 mm Mounting: SMD (SMT) Tolerance: 0.1 % Temperature Coefficient: 25 ppm/°C Number of Elements: 8 Height: 1.6 mm Resistance: 10 kΩ Power Rating: 500 mW Circuit Type: Isolated Number of Resistors: 8 Number of Pins: 16 Width: 5.97 mm Categories: Resistor Networks,Arrays Case / Package: DIP Alternative Parts (Cross-Reference): TDP16031002AUF; TOMCT16031002BT1; TDP16031002BUF; 4116R-1-103LF; 4116R-1-103; 4116R-1-103FLF; Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 100 V REACH SVHC: Unknown
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - NOMCA16031002ATS - 1078026-NOMCA16031002ATS - Win Source Electronics
Laguna Hills, CA, United States
Resistor Networks, Arrays - NOMCA16031002ATS
1078026-NOMCA16031002ATS
Resistor Networks, Arrays - NOMCA16031002ATS 1078026-NOMCA16031002ATS
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1078026-NOMCA1603100 2ATS Packaging: Cut Tape Termination: SMD/SMT Voltage Rating: 100 V Length: 8.36 mm Mounting: SMD (SMT) Tolerance: 0.1 % Temperature Coefficient: 25 ppm/°C Number of Elements: 8 Height: 1.6 mm Resistance: 10 kΩ Power Rating: 500 mW Circuit Type: Isolated Number of Resistors: 8 Number of Pins: 16 Width: 5.97 mm Categories: Resistor Networks,Arrays Case / Package: DIP Alternative Parts (Cross-Reference): TDP16031002AUF; TOMCT16031002BT1; TDP16031002BUF; 4116R-1-103LF; 4116R-1-103; 4116R-1-103FLF; Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 100 V REACH SVHC: Unknown

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1078026-NOMCA16031002ATS
Packaging: Cut Tape
Termination: SMD/SMT
Voltage Rating: 100 V
Length: 8.36 mm
Mounting: SMD (SMT)
Tolerance: 0.1 %
Temperature Coefficient: 25 ppm/°C
Number of Elements: 8
Height: 1.6 mm
Resistance: 10 kΩ
Power Rating: 500 mW
Circuit Type: Isolated
Number of Resistors: 8
Number of Pins: 16
Width: 5.97 mm
Categories: Resistor Networks,Arrays
Case / Package: DIP
Alternative Parts (Cross-Reference): TDP16031002AUF; TOMCT16031002BT1; TDP16031002BUF; 4116R-1-103LF; 4116R-1-103; 4116R-1-103FLF;
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (DC): 100 V
REACH SVHC: Unknown

Buy Now
Isolated Resistor - 50-NOMCA16031002ATS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated Resistor
50-NOMCA16031002ATS
Isolated Resistor 50-NOMCA16031002ATS
Resistor Networks & Arrays 16 pin 10Kohms 0.1% Isolated Product overview: NOMCA16031002ATS from Vishay Dale / Thin Film is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-NOMCA16031002ATS can be used for catalog matching and distributor lookup.

Resistor Networks & Arrays 16 pin 10Kohms 0.1% Isolated Product overview: NOMCA16031002ATS from Vishay Dale / Thin Film is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-NOMCA16031002ATS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor N/w, 8Res, 10Kohm, 0.1%, Smd; Resistance Vishay - 06X6484 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 8Res, 10Kohm, 0.1%, Smd; Resistance Vishay
06X6484
Resistor N/w, 8Res, 10Kohm, 0.1%, Smd; Resistance Vishay 06X6484
RESISTOR N/W, 8RES, 10KOHM, 0.1%, SMD; Resistance:10kohm; Product Range:NOMCA Series; No. of Elements:8Elements; Network Circuit Type:Isolated; Resistor Case Style:DIP; No. of Pins:16Pins; Voltage Rating:100V; Power Rating per RoHS Compliant: Yes

RESISTOR N/W, 8RES, 10KOHM, 0.1%, SMD; Resistance:10kohm; Product Range:NOMCA Series; No. of Elements:8Elements; Network Circuit Type:Isolated; Resistor Case Style:DIP; No. of Pins:16Pins; Voltage Rating:100V; Power Rating per RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1078026-NOMCA16031002ATS 50-NOMCA16031002ATS 06X6484
Product Name Resistor Networks, Arrays - NOMCA16031002ATS Isolated Resistor Resistor N/w, 8Res, 10Kohm, 0.1%, Smd; Resistance Vishay
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Mounting / Packaging Surface Mount Technology (SMT / SMD) SOIC-16 DIP
Resistance Range 10000 ohms 10000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249281 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details