Vishay Precision Group Resistor N/w, 8Res, 1Kohm, 0.1%, Smd; Resistance Vishay NOMCA16031001ATS

Description
RESISTOR N/W, 8RES, 1KOHM, 0.1%, SMD; Resistance:1kohm; Product Range:NOMCA Series; No. of Elements:8Elements; Network Circuit Type:Isolated; Resistor Case Style:DIP; No. of Pins:16Pins; Voltage Rating:100V; Power Rating per RoHS Compliant: Yes
Datasheet
Description
RESISTOR N/W, 8RES, 1KOHM, 0.1%, SMD; Resistance:1kohm; Product Range:NOMCA Series; No. of Elements:8Elements; Network Circuit Type:Isolated; Resistor Case Style:DIP; No. of Pins:16Pins; Voltage Rating:100V; Power Rating per RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor N/w, 8Res, 1Kohm, 0.1%, Smd; Resistance Vishay - 06X6483 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 8Res, 1Kohm, 0.1%, Smd; Resistance Vishay
06X6483
Resistor N/w, 8Res, 1Kohm, 0.1%, Smd; Resistance Vishay 06X6483
RESISTOR N/W, 8RES, 1KOHM, 0.1%, SMD; Resistance:1kohm; Product Range:NOMCA Series; No. of Elements:8Elements; Network Circuit Type:Isolated; Resistor Case Style:DIP; No. of Pins:16Pins; Voltage Rating:100V; Power Rating per RoHS Compliant: Yes

RESISTOR N/W, 8RES, 1KOHM, 0.1%, SMD; Resistance:1kohm; Product Range:NOMCA Series; No. of Elements:8Elements; Network Circuit Type:Isolated; Resistor Case Style:DIP; No. of Pins:16Pins; Voltage Rating:100V; Power Rating per RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06X6483
Product Name Resistor N/w, 8Res, 1Kohm, 0.1%, Smd; Resistance Vishay
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging DIP
Resistance Range 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 27400 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details