Vishay Intertechnology, Inc. Res Wirewound 3 Ohm 5% 20W ¦50ppm/¦C Flat RDL Lug Bolt-On Skin Pack NHLM02010Z3R000JJ

Description
Res Wirewound 3 Ohm 5% 20W ¦50ppm/¦C Flat RDL Lug Bolt-On Skin Pack
Request a Quote
Description
Res Wirewound 3 Ohm 5% 20W ¦50ppm/¦C Flat RDL Lug Bolt-On Skin Pack
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3 Ohm 5% 20W ¦50ppm/¦C Flat RDL Lug Bolt-On Skin Pack - NHLM02010Z3R000JJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3 Ohm 5% 20W ¦50ppm/¦C Flat RDL Lug Bolt-On Skin Pack
NHLM02010Z3R000JJ
Res Wirewound 3 Ohm 5% 20W ¦50ppm/¦C Flat RDL Lug Bolt-On Skin Pack NHLM02010Z3R000JJ
Res Wirewound 3 Ohm 5% 20W ¦50ppm/¦C Flat RDL Lug Bolt-On Skin Pack

Res Wirewound 3 Ohm 5% 20W ¦50ppm/¦C Flat RDL Lug Bolt-On Skin Pack

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number NHLM02010Z3R000JJ
Product Name Res Wirewound 3 Ohm 5% 20W ¦50ppm/¦C Flat RDL Lug Bolt-On Skin Pack
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details