Vishay Intertechnology, Inc. 250W,800,1%,BULK NH250800R0FJ01

Description
250W,800,1%,BULK
Request a Quote
Description
250W,800,1%,BULK
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
250W,800,1%,BULK - NH250800R0FJ01 - ASAP Semiconductor LLC
Anaheim, CA, United States
250W,800,1%,BULK
NH250800R0FJ01
250W,800,1%,BULK NH250800R0FJ01
250W,800,1%,BULK

250W,800,1%,BULK

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number NH250800R0FJ01
Product Name 250W,800,1%,BULK
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C334J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through-Hole Resistors - 1-1623730-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers