Vishay Intertechnology, Inc. 250W,7,1%,BULK NH2507R000FJ01

Description
250W,7,1%,BULK
Request a Quote
Description
250W,7,1%,BULK
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
250W,7,1%,BULK - NH2507R000FJ01 - ASAP Semiconductor LLC
Anaheim, CA, United States
250W,7,1%,BULK
NH2507R000FJ01
250W,7,1%,BULK NH2507R000FJ01
250W,7,1%,BULK

250W,7,1%,BULK

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number NH2507R000FJ01
Product Name 250W,7,1%,BULK
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C432J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-1614958-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.37 ohms
View Details
2 suppliers