Vishay Intertechnology, Inc. 250W,700,1%,BULK NH250700R0FJ01

Description
250W,700,1%,BULK
Request a Quote
Description
250W,700,1%,BULK
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
250W,700,1%,BULK - NH250700R0FJ01 - ASAP Semiconductor LLC
Anaheim, CA, United States
250W,700,1%,BULK
NH250700R0FJ01
250W,700,1%,BULK NH250700R0FJ01
250W,700,1%,BULK

250W,700,1%,BULK

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number NH250700R0FJ01
Product Name 250W,700,1%,BULK
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C204J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details