Vishay Precision Group Chassis Mount Resistors NH2505K000FJ01

Description
5 kOhms ±1% 250W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
5 kOhms ±1% 250W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - NH2505K000FJ01-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
NH2505K000FJ01-ND
Chassis Mount Resistors NH2505K000FJ01-ND
5 kOhms ±1% 250W Wirewound Chassis Mount Resistor

5 kOhms ±1% 250W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Resistor-Misc - NH2505K000FJ01 - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor-Misc
NH2505K000FJ01
Resistor-Misc NH2505K000FJ01
Resistor-Misc

Resistor-Misc

Supplier's Site
Wirewound Resistors, Type Nh Non-Inductive Winding Rohs Compliant Vishay - 60C4903 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistors, Type Nh Non-Inductive Winding Rohs Compliant Vishay
60C4903
Wirewound Resistors, Type Nh Non-Inductive Winding Rohs Compliant Vishay 60C4903
Wirewound Resistors, type NH Non-Inductive Winding RoHS Compliant: No

Wirewound Resistors, type NH Non-Inductive Winding RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number NH2505K000FJ01-ND NH2505K000FJ01 60C4903
Product Name Chassis Mount Resistors Resistor-Misc Wirewound Resistors, Type Nh Non-Inductive Winding Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Screw Terminals; Axial, Box
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details