Vishay Precision Group Chassis Mount Resistors NH250500R0FJ01

Description
500 Ohms ±1% 250W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
500 Ohms ±1% 250W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - NH250-500J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
NH250-500J-ND
Chassis Mount Resistors NH250-500J-ND
500 Ohms ±1% 250W Wirewound Chassis Mount Resistor

500 Ohms ±1% 250W Wirewound Chassis Mount Resistor

Buy Now Datasheet
500 OHM 250W Resistor - 54-NH250500R0FJ01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500 OHM 250W Resistor
54-NH250500R0FJ01
500 OHM 250W Resistor 54-NH250500R0FJ01
RES CHAS MNT 500 OHM 1% 250W Product overview: NH250500R0FJ01 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 OHM, 250W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 500 OHM, 250W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-NH250500R0FJ01 can be used for catalog matching and distributor lookup.

RES CHAS MNT 500 OHM 1% 250W Product overview: NH250500R0FJ01 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 OHM, 250W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 500 OHM, 250W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-NH250500R0FJ01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES ALUM HOUSED WW 500 OHM 250W - NH250500R0FJ01 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ALUM HOUSED WW 500 OHM 250W
NH250500R0FJ01
RES ALUM HOUSED WW 500 OHM 250W NH250500R0FJ01
RES ALUM HOUSED WW 500ohm 250W

RES ALUM HOUSED WW 500ohm 250W

Supplier's Site
Chassis Mount Resistors - NH250500R0FJ01 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
NH250500R0FJ01
Chassis Mount Resistors NH250500R0FJ01
RES CHAS MNT 500 OHM 1% 250W

RES CHAS MNT 500 OHM 1% 250W

Supplier's Site Datasheet
Wirewound Resistor, 500 Ohm, 250W, 1%; Resistance Vishay - 50B9523 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 500 Ohm, 250W, 1%; Resistance Vishay
50B9523
Wirewound Resistor, 500 Ohm, 250W, 1%; Resistance Vishay 50B9523
WIREWOUND RESISTOR, 500 OHM, 250W, 1%; Resistance:500ohm; Product Range:NH Series; Power Rating:250W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: No

WIREWOUND RESISTOR, 500 OHM, 250W, 1%; Resistance:500ohm; Product Range:NH Series; Power Rating:250W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number NH250-500J-ND 54-NH250500R0FJ01 NH250500R0FJ01 NH250500R0FJ01 50B9523
Product Name Chassis Mount Resistors 500 OHM 250W Resistor RES ALUM HOUSED WW 500 OHM 250W Chassis Mount Resistors Wirewound Resistor, 500 Ohm, 250W, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Screw Terminals; Axial, Box Axial, Box Solder Lugs
Resistance Range 500 ohms 500 ohms 500 ohms 500 ohms 500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1249319 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
10W Resistor - 52-RK73H1ETTP1001F - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 0402 (1005 Metric)
Resistance Range 1000 ohms
View Details
5 suppliers