Vishay Precision Group Resistor-Misc NH2503K000FE01

Description
Resistor-Misc
Request a Quote
Description
Resistor-Misc
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Resistor-Misc - NH2503K000FE01 - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor-Misc
NH2503K000FE01
Resistor-Misc NH2503K000FE01
Resistor-Misc

Resistor-Misc

Supplier's Site
Nh-250 3K 1% E01 Vishay - 22M9674 - Newark, An Avnet Company
Chicago, IL, United States
Nh-250 3K 1% E01 Vishay
22M9674
Nh-250 3K 1% E01 Vishay 22M9674
NH-250 3K 1% E01

NH-250 3K 1% E01

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number NH2503K000FE01 22M9674
Product Name Resistor-Misc Nh-250 3K 1% E01 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1468292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers