Vishay Precision Group Resistor-Misc NH250340R0FJ01

Description
Resistor-Misc
Request a Quote
Description
Resistor-Misc
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Resistor-Misc - NH250340R0FJ01 - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor-Misc
NH250340R0FJ01
Resistor-Misc NH250340R0FJ01
Resistor-Misc

Resistor-Misc

Supplier's Site
Wirewound Resistor, 340 Ohm, 250W, 1%; Resistance Vishay - 22C0939 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 340 Ohm, 250W, 1%; Resistance Vishay
22C0939
Wirewound Resistor, 340 Ohm, 250W, 1%; Resistance Vishay 22C0939
WIREWOUND RESISTOR, 340 OHM, 250W, 1%; Resistance:340ohm; Product Range:NH Series; Power Rating:250W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: No

WIREWOUND RESISTOR, 340 OHM, 250W, 1%; Resistance:340ohm; Product Range:NH Series; Power Rating:250W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number NH250340R0FJ01 22C0939
Product Name Resistor-Misc Wirewound Resistor, 340 Ohm, 250W, 1%; Resistance Vishay
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 340 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details