317 Ohms ±1% 250W Wirewound Chassis Mount Resistor
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | NH250317R0FE01-ND |
| Product Name | Chassis Mount Resistors |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Wirewound |
| Mounting / Packaging | Screw Terminals; Axial, Box |
| Resistance Range | 317 ohms |