Vishay Intertechnology, Inc. 250WATTS 2KOHMS 1% NON-INDUCTIVE NH2502K000FJ01

Description
250WATTS 2KOHMS 1% NON-INDUCTIVE
Request a Quote Datasheet
Description
250WATTS 2KOHMS 1% NON-INDUCTIVE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
250WATTS 2KOHMS 1% NON-INDUCTIVE - NH2502K000FJ01 - ASAP Semiconductor LLC
Anaheim, CA, United States
250WATTS 2KOHMS 1% NON-INDUCTIVE
NH2502K000FJ01
250WATTS 2KOHMS 1% NON-INDUCTIVE NH2502K000FJ01
250WATTS 2KOHMS 1% NON-INDUCTIVE

250WATTS 2KOHMS 1% NON-INDUCTIVE

Supplier's Site
2Kohm Resistor - 48-NH2502K000FJ01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2Kohm Resistor
48-NH2502K000FJ01
2Kohm Resistor 48-NH2502K000FJ01
Wirewound Resistors 250watt 2Kohm 1% Non-Inductive Product overview: NH2502K000FJ01 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2Kohm, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-NH2502K000FJ01 can be used for catalog matching and distributor lookup.

Wirewound Resistors 250watt 2Kohm 1% Non-Inductive Product overview: NH2502K000FJ01 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2Kohm, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-NH2502K000FJ01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - NH250-2.00K-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
NH250-2.00K-ND
Chassis Mount Resistors NH250-2.00K-ND
2 kOhms ±1% 250W Wirewound Chassis Mount Resistor

2 kOhms ±1% 250W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - NH2502K000FJ01 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
NH2502K000FJ01
Chassis Mount Resistors NH2502K000FJ01
RES CHAS MNT 2K OHM 1% 250W

RES CHAS MNT 2K OHM 1% 250W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number NH2502K000FJ01 48-NH2502K000FJ01 NH250-2.00K-ND NH2502K000FJ01
Product Name 250WATTS 2KOHMS 1% NON-INDUCTIVE 2Kohm Resistor Chassis Mount Resistors Chassis Mount Resistors
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 250 watts 250 watts 250 watts
Resistance Range 2000 ohms
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260414 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details