Vishay Intertechnology, Inc. Chassis Mount Resistors NH250100R0FJ01

Description
100 Ohms ±1% 250W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
100 Ohms ±1% 250W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - NH250-100J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
NH250-100J-ND
Chassis Mount Resistors NH250-100J-ND
100 Ohms ±1% 250W Wirewound Chassis Mount Resistor

100 Ohms ±1% 250W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES ALUM HOUSED WW 100 OHM 250W - NH250100R0FJ01 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ALUM HOUSED WW 100 OHM 250W
NH250100R0FJ01
RES ALUM HOUSED WW 100 OHM 250W NH250100R0FJ01
RES ALUM HOUSED WW 100ohm 250W

RES ALUM HOUSED WW 100ohm 250W

Supplier's Site
100 OHM 250W Resistor - 54-NH250100R0FJ01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100 OHM 250W Resistor
54-NH250100R0FJ01
100 OHM 250W Resistor 54-NH250100R0FJ01
RES CHAS MNT 100 OHM 1% 250W Product overview: NH250100R0FJ01 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 250W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 250W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-NH250100R0FJ01 can be used for catalog matching and distributor lookup.

RES CHAS MNT 100 OHM 1% 250W Product overview: NH250100R0FJ01 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 250W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 250W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-NH250100R0FJ01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - NH250100R0FJ01 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
NH250100R0FJ01
Chassis Mount Resistors NH250100R0FJ01
RES CHAS MNT 100 OHM 1% 250W

RES CHAS MNT 100 OHM 1% 250W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number NH250-100J-ND NH250100R0FJ01 54-NH250100R0FJ01 NH250100R0FJ01
Product Name Chassis Mount Resistors RES ALUM HOUSED WW 100 OHM 250W 100 OHM 250W Resistor Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Screw Terminals; Axial, Box Axial, Box Solder Lugs
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details