Vishay Intertechnology, Inc. Wirewound Resistors NH050R3300FE02

Description
NH-50 .33 1% E02 e4
Request a Quote
Description
NH-50 .33 1% E02 e4
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NH050 is a wirewound, aluminum-housed, chassis-mount resistor designed for industrial power applications with a power rating of 50 W at 25 °C and a maximum working voltage of 990 V. It features molded construction for environmental protection, a temperature coefficient of ±100 ppm/°C for resistance values below 1 Ω, and an operating temperature range of -55 °C to +250 °C. The resistor meets MIL-PRF-18546 specifications and is available in non-inductive Ayrton-Perry winding. With a resistance value of 0.33 Ω and 1% tolerance, it employs a lead-free, skin-packaged finish. Its dimensions are 1.562 in length, 0.844 in diameter, and 1.968 in height, with a stainless steel stud and nut for chassis mounting.

Datasheet Summary
Powered by GS/AI

The NH050 is a wirewound, aluminum-housed, chassis-mount resistor designed for industrial power applications with a power rating of 50 W at 25 °C and a maximum working voltage of 990 V. It features molded construction for environmental protection, a temperature coefficient of ±100 ppm/°C for resistance values below 1 Ω, and an operating temperature range of -55 °C to +250 °C. The resistor meets MIL-PRF-18546 specifications and is available in non-inductive Ayrton-Perry winding. With a resistance value of 0.33 Ω and 1% tolerance, it employs a lead-free, skin-packaged finish. Its dimensions are 1.562 in length, 0.844 in diameter, and 1.968 in height, with a stainless steel stud and nut for chassis mounting.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-NH050R3300FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-NH050R3300FE02
Wirewound Resistors 3110-NH050R3300FE02
NH-50 .33 1% E02 e4

NH-50 .33 1% E02 e4

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-NH050R3300FE02
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

CWFS Coat Insulated Wirewound with Fusing Function -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 4.7 to 100 ohms
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 7811327P - RS Components, Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS
Resistance Range 1 ohms
View Details
Chassis Mount Resistors - UAL10-0R2F8 - Lingto Electronic Limited
Specs
Mounting / Packaging Solder Lugs
Resistance Range 0.2000 ohms
Tolerance 1 +/- %
View Details