Res Wirewound 150m Ohm 5% 50W ¦100ppm/¦C AXL Flange Card Pack
NH-50 .15 5% E02 e4
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Resistors | Wirewound Resistors |
| Product Number | NH050R1500JE02 | 3110-NH050R1500JE02 |
| Product Name | Res Wirewound 150m Ohm 5% 50W ¦100ppm/¦C AXL Flange Card Pack | Wirewound Resistors |
| Technology / Construction | Wirewound | |
| Tolerance | 5 +/- % | 5 +/- % |
| Temperature Coefficient | 100 ±ppm/°C |