Vishay Precision Group 0.1ohm Resistor NH050R1000FE02

Description
Wirewound Resistors - Chassis Mount 50watt 0.1ohm 1% Non-Inductive Product overview: NH050R1000FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-NH050R1000FE02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Wirewound Resistors - Chassis Mount 50watt 0.1ohm 1% Non-Inductive Product overview: NH050R1000FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-NH050R1000FE02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.1ohm Resistor - 54-NH050R1000FE02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.1ohm Resistor
54-NH050R1000FE02
0.1ohm Resistor 54-NH050R1000FE02
Wirewound Resistors - Chassis Mount 50watt 0.1ohm 1% Non-Inductive Product overview: NH050R1000FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-NH050R1000FE02 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Chassis Mount 50watt 0.1ohm 1% Non-Inductive Product overview: NH050R1000FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-NH050R1000FE02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res Wirewound 100m Ohm 1% 50W ¦100ppm/¦C AXL Flange Card Pack - NH050R1000FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 100m Ohm 1% 50W ¦100ppm/¦C AXL Flange Card Pack
NH050R1000FE02
Res Wirewound 100m Ohm 1% 50W ¦100ppm/¦C AXL Flange Card Pack NH050R1000FE02
Res Wirewound 100m Ohm 1% 50W ¦100ppm/¦C AXL Flange Card Pack

Res Wirewound 100m Ohm 1% 50W ¦100ppm/¦C AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - 541-NH050R1000FE02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-NH050R1000FE02-ND
Chassis Mount Resistors 541-NH050R1000FE02-ND
NH-50 .1 1% E02 E4

NH-50 .1 1% E02 E4

Buy Now Datasheet
Wirewound Resistors - 3110-NH050R1000FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-NH050R1000FE02
Wirewound Resistors 3110-NH050R1000FE02
NH-50 .1 1% E02 e4

NH-50 .1 1% E02 e4

Supplier's Site Datasheet
Nh-50 .1 1% E02 E4 Rohs Compliant Vishay - 51P5954 - Newark, An Avnet Company
Chicago, IL, United States
Nh-50 .1 1% E02 E4 Rohs Compliant Vishay
51P5954
Nh-50 .1 1% E02 E4 Rohs Compliant Vishay 51P5954
NH-50 .1 1% E02 e4 RoHS Compliant: Yes

NH-50 .1 1% E02 e4 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Wirewound Resistors Resistors
Product Number 54-NH050R1000FE02 NH050R1000FE02 541-NH050R1000FE02-ND 3110-NH050R1000FE02 51P5954
Product Name 0.1ohm Resistor Res Wirewound 100m Ohm 1% 50W ¦100ppm/¦C AXL Flange Card Pack Chassis Mount Resistors Wirewound Resistors Nh-50 .1 1% E02 E4 Rohs Compliant Vishay
Technology / Construction Wirewound Wirewound Wirewound
Resistance Range 0.1000 ohms 0.1000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C 100 ±ppm/°C
Operating Temperature -55 to 250 C (-67 to 482 F) -55 to 250 C (-67 to 482 F)
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622794-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 25 ohms
View Details
2 suppliers
Surface Mount Resistors - 1690275 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C270J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details