Res Wirewound 80 Ohm 1% 50W ¦20ppm/¦C AXL Flange Card Pack
NH-50 80 1% E02 E4
NH-50 80 1% E02 e4
| ASAP Semiconductor LLC | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | NH05080R00FE02 | 541-NH05080R00FE02-ND | 3110-NH05080R00FE02 |
| Product Name | Res Wirewound 80 Ohm 1% 50W ¦20ppm/¦C AXL Flange Card Pack | Chassis Mount Resistors | Wirewound Resistors |
| Technology / Construction | Wirewound | Wirewound | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 20 ±ppm/°C | 20 ±ppm/°C | |
| Power Rating | 50 watts | 50 watts | |
| Configuration | Single Resistor |