RESISTOR, WIRE WOUND, 50 W, 1 %, 50 ppm, 5 ohm, CHASSIS MOUNT, LEAD FREE Product overview: NH0505R000FE02 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 W, 5 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50 W, 5 ohm, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-NH0505R000FE02 can be used for catalog matching and distributor lookup.
NH-50 5 1% E02 e4
Wirewound Resistors 50watts 5ohms 1% NON-INDUCTIVE WW
5 Ohms ±1% 50W Wirewound Chassis Mount Resistor
WIREWOUND RESISTOR, 5 OHM, 50W, 1%; Resistance:5ohm; Product Range:NH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound
RES CHAS MNT 5 OHM 1% 50W
| ERSAELECTRONICS PTE. LTD. | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 48-NH0505R000FE02 | 3110-NH0505R000FE02 | NH0505R000FE02 | NH0505R000FE02-ND | 11N6574 | NH0505R000FE02 |
| Product Name | 50 W 5 ohm Resistor | Wirewound Resistors | Wirewound Resistors 50watts 5ohms 1% NON-INDUCTIVE WW | Chassis Mount Resistors | Wirewound Resistor, 5 Ohm, 50W, 1%; Resistance Vishay | Chassis Mount Resistors |
| Resistance Range | 5 ohms | 5 ohms | 5 ohms | 5 ohms | 5 ohms | 5 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Standards and Certifications | RoHS | RoHS | ||||
| Category / Application | Industrial | General Use | ||||
| Technology / Construction | Wirewound | Wirewound | Wirewound | Wirewound |