Wirewound Resistors - Chassis Mount 50watt 5ohm 1% Non-Inductive Product overview: NH0505R000FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-NH0505R000FC02 can be used for catalog matching and distributor lookup.
| ASAP Semiconductor LLC | DigiKey | New Yorker Electronics Co., Inc. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors | Resistors |
| Product Number | NH0505R000FC02 | 541-NH0505R000FC02-ND | 3110-NH0505R000FC02 | 54-NH0505R000FC02 |
| Product Name | 50W,5,1%,BULK | Chassis Mount Resistors | Wirewound Resistors | 5ohm Resistor |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 50 watts | 50 watts | ||
| Configuration | Single Resistor | |||
| Category / Application | General Use | Industrial | ||
| Technology / Construction | Wirewound | Wirewound |