Res Wirewound 50 Ohm 1% 50W ¦20ppm/¦C AXL Flange Card Pack
NH-50 50 1% E02 e4
Wirewound Resistors - Chassis Mount 50watt 50ohm 1% Non-Inductive Product overview: NH05050R00FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-NH05050R00FE02 can be used for catalog matching and distributor lookup.
NH-50 50 1% E02 E4
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors | Resistors |
| Product Number | NH05050R00FE02 | 3110-NH05050R00FE02 | 54-NH05050R00FE02 | 541-NH05050R00FE02-ND |
| Product Name | Res Wirewound 50 Ohm 1% 50W ¦20ppm/¦C AXL Flange Card Pack | Wirewound Resistors | 50ohm Resistor | Chassis Mount Resistors |
| Technology / Construction | Wirewound | Wirewound | Wirewound | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 20 ±ppm/°C | 20 ±ppm/°C | 20 ±ppm/°C | |
| Power Rating | 50 watts | 50 watts | ||
| Category / Application | Industrial | General Use |