Vishay Precision Group Wirewound Resistors NH05050R00FC02

Description
NH-50 50 1% C02
Request a Quote Datasheet
Description
NH-50 50 1% C02
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-NH05050R00FC02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-NH05050R00FC02
Wirewound Resistors 3110-NH05050R00FC02
NH-50 50 1% C02

NH-50 50 1% C02

Supplier's Site Datasheet
Chassis Mount Resistors - 541-NH05050R00FC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-NH05050R00FC02-ND
Chassis Mount Resistors 541-NH05050R00FC02-ND
NH-50 50 1% C02

NH-50 50 1% C02

Buy Now Datasheet
Wirewound Resistors - NH05050R00FC02 - 1179929-NH05050R00FC02 - Win Source Electronics
Laguna Hills, CA, United States
Wirewound Resistors - NH05050R00FC02
1179929-NH05050R00FC02
Wirewound Resistors - NH05050R00FC02 1179929-NH05050R00FC02
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1179929-NH05050R00FC 02 Packaging: Bulk Termination: Solder Length: 49.99 mm Tolerance: 1 % Temperature Coefficient: 20 ppm/°C Composition: Wirewound Height: 15.49 mm Resistance: 50 Ω Power Rating: 50 W Number of Pins: 2 Width: 28.96 mm Categories: Wirewound Resistors Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Operating Temperature: 250 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1179929-NH05050R00FC02
Packaging: Bulk
Termination: Solder
Length: 49.99 mm
Tolerance: 1 %
Temperature Coefficient: 20 ppm/°C
Composition: Wirewound
Height: 15.49 mm
Resistance: 50 Ω
Power Rating: 50 W
Number of Pins: 2
Width: 28.96 mm
Categories: Wirewound Resistors
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Operating Temperature: 250 °C

Buy Now
50W,50,1%,BULK - NH05050R00FC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
50W,50,1%,BULK
NH05050R00FC02
50W,50,1%,BULK NH05050R00FC02
50W,50,1%,BULK

50W,50,1%,BULK

Supplier's Site
50ohm Resistor - 54-NH05050R00FC02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50ohm Resistor
54-NH05050R00FC02
50ohm Resistor 54-NH05050R00FC02
Wirewound Resistors - Chassis Mount 50watt 50ohm 1% Non-Inductive Product overview: NH05050R00FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-NH05050R00FC02 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Chassis Mount 50watt 50ohm 1% Non-Inductive Product overview: NH05050R00FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-NH05050R00FC02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Resistor, 50 Ohm, 50W, ±1%; Resistance Vishay - 60C4687 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 50 Ohm, 50W, ±1%; Resistance Vishay
60C4687
Wirewound Resistor, 50 Ohm, 50W, ±1%; Resistance Vishay 60C4687
WIREWOUND RESISTOR, 50 OHM, 50W, ±1%; Resistance:50ohm; Product Range:NH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: No

WIREWOUND RESISTOR, 50 OHM, 50W, ±1%; Resistance:50ohm; Product Range:NH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 3110-NH05050R00FC02 541-NH05050R00FC02-ND 1179929-NH05050R00FC02 NH05050R00FC02 54-NH05050R00FC02 60C4687
Product Name Wirewound Resistors Chassis Mount Resistors Wirewound Resistors - NH05050R00FC02 50W,50,1%,BULK 50ohm Resistor Wirewound Resistor, 50 Ohm, 50W, ±1%; Resistance Vishay
Category / Application Industrial General Use
Resistance Range 50 ohms 50 ohms 50 ohms 50 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details