Wirewound Resistors - Chassis Mount 50watt 500ohm 1% Non-Inductive Product overview: NH050500R0FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 500ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-NH050500R0FE02 can be used for catalog matching and distributor lookup.
NH-50 500 1% E02 E4
Res Wirewound 500 Ohm 1% 50W ¦20ppm/¦C AXL Flange Card Pack
NH-50 500 1% E02 e4
| ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Wirewound Resistors |
| Product Number | 54-NH050500R0FE02 | 541-NH050500R0FE02-ND | NH050500R0FE02 | 3110-NH050500R0FE02 |
| Product Name | 500ohm Resistor | Chassis Mount Resistors | Res Wirewound 500 Ohm 1% 50W ¦20ppm/¦C AXL Flange Card Pack | Wirewound Resistors |
| Technology / Construction | Wirewound | Wirewound | Wirewound | |
| Resistance Range | 500 ohms | 500 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 20 ±ppm/°C | 20 ±ppm/°C | 20 ±ppm/°C | |
| Operating Temperature | -55 to 250 C (-67 to 482 F) | -55 to 250 C (-67 to 482 F) |