Wirewound Resistors - Chassis Mount 50watt 4ohm 1% Non-Inductive Product overview: NH0504R000FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-NH0504R000FC02 can be used for catalog matching and distributor lookup.
| New Yorker Electronics Co., Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 3110-NH0504R000FC02 | 54-NH0504R000FC02 | 541-NH0504R000FC02-ND | NH0504R000FC02 | 60C4657 |
| Product Name | Wirewound Resistors | 4ohm Resistor | Chassis Mount Resistors | Resistor-Misc | Nh-50 4 1% C02 Vishay |
| Category / Application | Industrial | General Use | |||
| Resistance Range | 4 ohms | 4 ohms | |||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | ||
| Technology / Construction | Wirewound | Wirewound | |||
| Temperature Coefficient | 20 ±ppm/°C | 50 ±ppm/°C |