Resistance:40ohm; Product Range:NH Series; Power Rating:50W; Resistance Tolerance:± 3%; Voltage Rating:-; Resistor Technology:Wirewound
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 23AC7824 |
| Product Name | Resistance Vishay |
| Configuration | Single Resistor |
| Technology / Construction | Wirewound |
| Resistance Range | 40 ohms |