Wirewound Resistors - Chassis Mount 400ohms 1% 50watts Non Inductive
Wirewound Resistors - Chassis Mount 50watt 400ohm 1% Non-Inductive Product overview: NH050400R0FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 400ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-NH050400R0FC02 can be used for catalog matching and distributor lookup.
| ASAP Semiconductor LLC | DigiKey | New Yorker Electronics Co., Inc. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors | Resistors |
| Product Number | NH050400R0FC02 | 541-NH050400R0FC02-ND | 3110-NH050400R0FC02 | 54-NH050400R0FC02 |
| Product Name | Wirewound Resistors - Chassis Mount 400ohms 1% 50watts Non Inductive | Chassis Mount Resistors | Wirewound Resistors | 400ohm Resistor |
| Technology / Construction | Wirewound | Wirewound | Wirewound | |
| Resistance Range | 400 ohms | 400 ohms | 400 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor | |||
| Category / Application | General Use | Industrial |