Wirewound Resistors - Chassis Mount 50watt 3Kohm 1% Product overview: NH0503K000FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3Kohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-NH0503K000FE02 can be used for catalog matching and distributor lookup.
Res Wirewound 3K Ohm 1% 50W ¦20ppm/¦C AXL Flange Card Pack
NH-50 3K 1% E02 E4
NH-50 3K 1% E02 e4
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Wirewound Resistors |
| Product Number | 54-NH0503K000FE02 | NH0503K000FE02 | 541-NH0503K000FE02-ND | 3110-NH0503K000FE02 |
| Product Name | 3Kohm Resistor | Res Wirewound 3K Ohm 1% 50W ¦20ppm/¦C AXL Flange Card Pack | Chassis Mount Resistors | Wirewound Resistors |
| Technology / Construction | Wirewound | Wirewound | Wirewound | |
| Resistance Range | 3000 ohms | 3000 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 20 ±ppm/°C | 20 ±ppm/°C | 20 ±ppm/°C | |
| Operating Temperature | -55 to 250 C (-67 to 482 F) | -55 to 250 C (-67 to 482 F) |