Vishay Intertechnology, Inc. ALUM HOUSED WW 30 OHM 50W NH05030R00HS5125

Description
ALUM HOUSED WW 30ohm 50W
Request a Quote Datasheet
Description
ALUM HOUSED WW 30ohm 50W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ALUM HOUSED WW 30 OHM 50W - NH05030R00HS5125 - ASAP Semiconductor LLC
Anaheim, CA, United States
ALUM HOUSED WW 30 OHM 50W
NH05030R00HS5125
ALUM HOUSED WW 30 OHM 50W NH05030R00HS5125
ALUM HOUSED WW 30ohm 50W

ALUM HOUSED WW 30ohm 50W

Supplier's Site
Chassis Mount Resistors - NH05030R00HS5125-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
NH05030R00HS5125-ND
Chassis Mount Resistors NH05030R00HS5125-ND
30 Ohms ±3% 50W Wirewound Chassis Mount Resistor

30 Ohms ±3% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - NH05030R00HS5125 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
NH05030R00HS5125
Chassis Mount Resistors NH05030R00HS5125
RES CHAS MNT 30 OHM 3% 50W

RES CHAS MNT 30 OHM 3% 50W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number NH05030R00HS5125 NH05030R00HS5125-ND NH05030R00HS5125
Product Name ALUM HOUSED WW 30 OHM 50W Chassis Mount Resistors Chassis Mount Resistors
Resistance Range 30 ohms 30 ohms 30 ohms
Power Rating 50 watts 50 watts 50 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R3R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details