Wirewound Resistors - Chassis Mount 50watt 2Kohm 1% Non-Inductive Product overview: NH0502K000FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2Kohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-NH0502K000FE02 can be used for catalog matching and distributor lookup.
Res Wirewound 2K Ohm 1% 50W ¦20ppm/¦C AXL Flange Card Pack
NH-50 2K 1% E02 E4
NH-50 2K 1% E02 e4
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Wirewound Resistors |
| Product Number | 54-NH0502K000FE02 | NH0502K000FE02 | 541-NH0502K000FE02-ND | 3110-NH0502K000FE02 |
| Product Name | 2Kohm Resistor | Res Wirewound 2K Ohm 1% 50W ¦20ppm/¦C AXL Flange Card Pack | Chassis Mount Resistors | Wirewound Resistors |
| Technology / Construction | Wirewound | Wirewound | Wirewound | |
| Resistance Range | 2000 ohms | 2000 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 20 ±ppm/°C | 20 ±ppm/°C | 20 ±ppm/°C | |
| Operating Temperature | -55 to 250 C (-67 to 482 F) | -55 to 250 C (-67 to 482 F) |