NH-50 1 1% E02 e4
Res Wirewound 1 Ohm 1% 50W ¦50ppm/¦C AXL Flange Card Pack
Wirewound Resistors - Chassis Mount 50watt 1ohm 1% Non-Inductive Product overview: NH0501R000FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-NH0501R000FE02 can be used for catalog matching and distributor lookup.
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors | Resistors |
| Product Number | 3110-NH0501R000FE02 | 541-NH0501R000FE02-ND | NH0501R000FE02 | 54-NH0501R000FE02 |
| Product Name | Wirewound Resistors | Chassis Mount Resistors | Res Wirewound 1 Ohm 1% 50W ¦50ppm/¦C AXL Flange Card Pack | 1ohm Resistor |
| Category / Application | Industrial | General Use | ||
| Resistance Range | 1 ohms | 1 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor | |||
| Technology / Construction | Wirewound | Wirewound | Wirewound |