Wirewound Resistors - Chassis Mount 50watt 1.5Kohm 1% Non-Inductive Product overview: NH0501K500FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.5Kohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-NH0501K500FC02 can be used for catalog matching and distributor lookup.
NH-50 1.5K 1% C02
| DigiKey | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Wirewound Resistors |
| Product Number | 541-NH0501K500FC02-ND | NH0501K500FC02 | 54-NH0501K500FC02 | 3110-NH0501K500FC02 |
| Product Name | Chassis Mount Resistors | Resistor-Misc | 1.5Kohm Resistor | Wirewound Resistors |
| Configuration | Single Resistor | |||
| Category / Application | General Use | Industrial | ||
| Technology / Construction | Wirewound | Wirewound | ||
| Mounting / Packaging | Axial, Box | |||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |