NH-50 1.2K 1% C02
Wirewound Resistors - Chassis Mount 50watt 1.2Kohm 1% Non-Inductive Product overview: NH0501K200FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.2Kohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-NH0501K200FC02 can be used for catalog matching and distributor lookup.
| DigiKey | New Yorker Electronics Co., Inc. | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | |
|---|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors | Resistors |
| Product Number | 541-NH0501K200FC02-ND | 3110-NH0501K200FC02 | 54-NH0501K200FC02 | NH0501K200FC02 |
| Product Name | Chassis Mount Resistors | Wirewound Resistors | 1.2Kohm Resistor | 50W,1.2K,1%,BULK |
| Configuration | Single Resistor | |||
| Category / Application | General Use | Industrial | ||
| Technology / Construction | Wirewound | Wirewound | ||
| Mounting / Packaging | Axial, Box | |||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |