Res Wirewound 1K Ohm 1% 50W ¦20ppm/¦C AXL Flange Card Pack
Wirewound Resistors - Chassis Mount 50watt 1Kohm 1% Non-Inductive Product overview: NH0501K000FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1Kohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-NH0501K000FE02 can be used for catalog matching and distributor lookup.
NH-50 1K 1% E02 e4
| DigiKey | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Wirewound Resistors |
| Product Number | 541-NH0501K000FE02-ND | NH0501K000FE02 | 54-NH0501K000FE02 | 3110-NH0501K000FE02 |
| Product Name | Chassis Mount Resistors | Res Wirewound 1K Ohm 1% 50W ¦20ppm/¦C AXL Flange Card Pack | 1Kohm Resistor | Wirewound Resistors |
| Configuration | Single Resistor | |||
| Category / Application | General Use | Industrial | ||
| Technology / Construction | Wirewound | Wirewound | Wirewound | |
| Mounting / Packaging | Axial, Box | |||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |