Wirewound Resistors - Chassis Mount 50watt 100ohm 1% Non-Inductive Product overview: NH050100R0FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-NH050100R0FC02 can be used for catalog matching and distributor lookup.
Resistor,Metal Alloy,100Ohms,1+/-% Tol,-20,20ppm-TC
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 3110-NH050100R0FC02 | 541-NH050100R0FC02-ND | NH050100R0FC02 | 54-NH050100R0FC02 | 60C4561 |
| Product Name | Wirewound Resistors | Chassis Mount Resistors | 50W,100,1%,BULK | 100ohm Resistor | Resistor,metal Alloy,100Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay |
| Category / Application | Industrial | General Use | |||
| Resistance Range | 100 ohms | 100 ohms | |||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | |
| Configuration | Single Resistor | Single Resistor | |||
| Technology / Construction | Wirewound | Wirewound | MetalAlloy |