Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 995777-NH0254R990FE0
Packaging: Bulk
Length: 49.23 mm
Tolerance: 1 %
Composition: Wirewound
Height: 13.87 mm
Resistance: 4.99 Ω
Power Rating: 25 W
Width: 27.4 mm
Categories: OEM Parts(M-N)
Alternative Parts (Cross-Reference): RE70G4R99C02; RH0254R990FC02; RE75G5R00C02; PWR221T-30-5R00F; PWR221T-30-4R70F; 825F5R0E;
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 250 °C
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 995777-NH0254R990FE02 |
| Product Name | OEM Parts - OEM Parts (M - N) - NH0254R990FE02 |