NH-25 4.75 1% C02
Wirewound Resistors - Chassis Mount 25watt 4.75ohm 1% Non-Inductive Product overview: NH0254R750FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.75ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4.75ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-NH0254R750FC02 can be used for catalog matching and distributor lookup.
Wirewound Resistors - Chassis Mount 25watts 50ohms 1% Non Inductive
| New Yorker Electronics Co., Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors | Resistors |
| Product Number | 3110-NH0254R750FC02 | 54-NH0254R750FC02 | 541-NH0254R750FC02-ND | NH0254R750FC02 |
| Product Name | Wirewound Resistors | 4.75ohm Resistor | Chassis Mount Resistors | Wirewound Resistors - Chassis Mount 25watts 50ohms 1% Non Inductive |
| Category / Application | Industrial | General Use | ||
| Resistance Range | 4.75 ohms | 4.75 ohms | 50 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Technology / Construction | Wirewound | Wirewound | Wirewound | |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C |