Vishay Intertechnology, Inc. Chassis Mount Resistors NH025330R0FE02

Description
NH-25 330 1% E02 E4
Request a Quote Datasheet
Description
NH-25 330 1% E02 E4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 541-NH025330R0FE02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-NH025330R0FE02-ND
Chassis Mount Resistors 541-NH025330R0FE02-ND
NH-25 330 1% E02 E4

NH-25 330 1% E02 E4

Buy Now Datasheet
Res Wirewound 330 Ohm 1% 25W ¦20ppm/¦C AXL Flange Card Pack - NH025330R0FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 330 Ohm 1% 25W ¦20ppm/¦C AXL Flange Card Pack
NH025330R0FE02
Res Wirewound 330 Ohm 1% 25W ¦20ppm/¦C AXL Flange Card Pack NH025330R0FE02
Res Wirewound 330 Ohm 1% 25W ¦20ppm/¦C AXL Flange Card Pack

Res Wirewound 330 Ohm 1% 25W ¦20ppm/¦C AXL Flange Card Pack

Supplier's Site
Wirewound Resistors - 3110-NH025330R0FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-NH025330R0FE02
Wirewound Resistors 3110-NH025330R0FE02
NH-25 330 1% E02 e4

NH-25 330 1% E02 e4

Supplier's Site Datasheet
330ohm Resistor - 54-NH025330R0FE02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
330ohm Resistor
54-NH025330R0FE02
330ohm Resistor 54-NH025330R0FE02
Wirewound Resistors - Chassis Mount 25watt 330ohm 1% Non-Inductive Product overview: NH025330R0FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-NH025330R0FE02 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Chassis Mount 25watt 330ohm 1% Non-Inductive Product overview: NH025330R0FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-NH025330R0FE02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc. ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number 541-NH025330R0FE02-ND NH025330R0FE02 3110-NH025330R0FE02 54-NH025330R0FE02
Product Name Chassis Mount Resistors Res Wirewound 330 Ohm 1% 25W ¦20ppm/¦C AXL Flange Card Pack Wirewound Resistors 330ohm Resistor
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details