Vishay Intertechnology, Inc. 25ohm Resistor NH02525R00FE02

Description
Wirewound Resistors - Chassis Mount 25watt 25ohm 1% Non-Inductive Product overview: NH02525R00FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-NH02525R00FE02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Wirewound Resistors - Chassis Mount 25watt 25ohm 1% Non-Inductive Product overview: NH02525R00FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-NH02525R00FE02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
25ohm Resistor - 54-NH02525R00FE02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25ohm Resistor
54-NH02525R00FE02
25ohm Resistor 54-NH02525R00FE02
Wirewound Resistors - Chassis Mount 25watt 25ohm 1% Non-Inductive Product overview: NH02525R00FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-NH02525R00FE02 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Chassis Mount 25watt 25ohm 1% Non-Inductive Product overview: NH02525R00FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-NH02525R00FE02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Resistors - 3110-NH02525R00FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-NH02525R00FE02
Wirewound Resistors 3110-NH02525R00FE02
NH-25 25 1% E02 e4

NH-25 25 1% E02 e4

Supplier's Site Datasheet
Chassis Mount Resistors - 541-NH02525R00FE02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-NH02525R00FE02-ND
Chassis Mount Resistors 541-NH02525R00FE02-ND
NH-25 25 1% E02 E4

NH-25 25 1% E02 E4

Buy Now Datasheet
Res Wirewound 25 Ohm 1% 25W ¦20ppm/¦C AXL Flange Card Pack - NH02525R00FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 25 Ohm 1% 25W ¦20ppm/¦C AXL Flange Card Pack
NH02525R00FE02
Res Wirewound 25 Ohm 1% 25W ¦20ppm/¦C AXL Flange Card Pack NH02525R00FE02
Res Wirewound 25 Ohm 1% 25W ¦20ppm/¦C AXL Flange Card Pack

Res Wirewound 25 Ohm 1% 25W ¦20ppm/¦C AXL Flange Card Pack

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number 54-NH02525R00FE02 3110-NH02525R00FE02 541-NH02525R00FE02-ND NH02525R00FE02
Product Name 25ohm Resistor Wirewound Resistors Chassis Mount Resistors Res Wirewound 25 Ohm 1% 25W ¦20ppm/¦C AXL Flange Card Pack
Technology / Construction Wirewound Wirewound Wirewound
Resistance Range 25 ohms 25 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C 20 ±ppm/°C
Operating Temperature -55 to 250 C (-67 to 482 F) -55 to 250 C (-67 to 482 F)
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details