Wirewound Resistors - Chassis Mount 25watt 22.6ohm 1% Non-Inductive Product overview: NH02522R60FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22.6ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22.6ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-NH02522R60FC02 can be used for catalog matching and distributor lookup.
NH-25 22.6 1% C02
| ERSAELECTRONICS PTE. LTD. | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors | Resistors |
| Product Number | 54-NH02522R60FC02 | 3110-NH02522R60FC02 | NH02522R60FC02 | 541-NH02522R60FC02-ND |
| Product Name | 22.6ohm Resistor | Wirewound Resistors | Resistor-Misc | Chassis Mount Resistors |
| Technology / Construction | Wirewound | Wirewound | ||
| Resistance Range | 22.6 ohms | 22.6 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Temperature Coefficient | 20 ±ppm/°C | 20 ±ppm/°C | ||
| Operating Temperature | -55 to 250 C (-67 to 482 F) | -55 to 250 C (-67 to 482 F) |