NH-25 20 1% E02 E4
Wirewound Resistors - Chassis Mount 25watt 20ohm 1% Non-Inductive Product overview: NH02520R00FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-NH02520R00FE02 can be used for catalog matching and distributor lookup.
NH-25 20 1% E02 e4
Res Wirewound 20 Ohm 1% 25W ¦20ppm/¦C AXL Flange Card Pack
| DigiKey | ERSAELECTRONICS PTE. LTD. | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors | Resistors |
| Product Number | 541-NH02520R00FE02-ND | 54-NH02520R00FE02 | 3110-NH02520R00FE02 | NH02520R00FE02 |
| Product Name | Chassis Mount Resistors | 20ohm Resistor | Wirewound Resistors | Res Wirewound 20 Ohm 1% 25W ¦20ppm/¦C AXL Flange Card Pack |
| Configuration | Single Resistor | |||
| Category / Application | General Use | Industrial | ||
| Technology / Construction | Wirewound | Wirewound | Wirewound | |
| Mounting / Packaging | Axial, Box | |||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |