Wirewound Resistors - Chassis Mount 25watt 200ohm 1% Non-Inductive Product overview: NH025200R0FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-NH025200R0FE02 can be used for catalog matching and distributor lookup.
NH-25 200 1% E02 e4
Res Wirewound 200 Ohm 1% 25W ¦20ppm/¦C AXL Flange Card Pack
NH-25 200 1% E02 E4
| ERSAELECTRONICS PTE. LTD. | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors | Resistors |
| Product Number | 54-NH025200R0FE02 | 3110-NH025200R0FE02 | NH025200R0FE02 | 541-NH025200R0FE02-ND |
| Product Name | 200ohm Resistor | Wirewound Resistors | Res Wirewound 200 Ohm 1% 25W ¦20ppm/¦C AXL Flange Card Pack | Chassis Mount Resistors |
| Technology / Construction | Wirewound | Wirewound | Wirewound | |
| Resistance Range | 200 ohms | 200 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 20 ±ppm/°C | 20 ±ppm/°C | 20 ±ppm/°C | |
| Operating Temperature | -55 to 250 C (-67 to 482 F) | -55 to 250 C (-67 to 482 F) |