Wirewound Resistors - Chassis Mount 25watt 1Kohm 1% Non-Inductive Product overview: NH0251K000FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1Kohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-NH0251K000FC02 can be used for catalog matching and distributor lookup.
Res Wirewound 1K Ohm 1% 25W ¦20ppm/¦C AXL Flange
| ERSAELECTRONICS PTE. LTD. | DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors | Resistors |
| Product Number | 54-NH0251K000FC02 | 541-NH0251K000FC02-ND | 3110-NH0251K000FC02 | NH0251K000FC02 |
| Product Name | 1Kohm Resistor | Chassis Mount Resistors | Wirewound Resistors | Res Wirewound 1K Ohm 1% 25W ¦20ppm/¦C AXL Flange |
| Technology / Construction | Wirewound | Wirewound | Wirewound | |
| Resistance Range | 1000 ohms | 1000 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 20 ±ppm/°C | 20 ±ppm/°C | 20 ±ppm/°C | |
| Operating Temperature | -55 to 250 C (-67 to 482 F) | -55 to 250 C (-67 to 482 F) |